onsemi Single Diodes SB05-03C-TB-E

Description
Diode Schottky 30V 500mA Surface Mount 3-CP
Request a Quote Datasheet
Description
Diode Schottky 30V 500mA Surface Mount 3-CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB05-03C-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount 3-CP

Diode Schottky 30V 500mA Surface Mount 3-CP

Buy Now Datasheet
 - SB05-03C-TB-E - Rochester Electronics
Newburyport, MA, United States
500 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP

500 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP

Supplier's Site Datasheet
Singapore, Singapore
Schottky 500 mA 30 V Diode and Rectifier
280-SB05-03C-TB-E
Schottky 500 mA 30 V Diode and Rectifier 280-SB05-03C-TB-E
500 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB05-03C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-03C-TB-E can be used for catalog matching and distributor lookup.

500 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB05-03C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-03C-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB05-03C-TB-E - 028027-SB05-03C-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB05-03C-TB-E
028027-SB05-03C-TB-E
Diodes, Rectifiers - Single - SB05-03C-TB-E 028027-SB05-03C-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 028027-SB05-03C-TB-E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 30μA @ 15V Capacitance @ Vr, F: 16pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 028027-SB05-03C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 30μA @ 15V
Capacitance @ Vr, F: 16pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB05-03C-TB-E
Schottky Diodes & Rectifiers SB05-03C-TB-E
Schottky Diodes & Rectifiers SCHOTTKY DIODE 500MA 30V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 500MA 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB05-03C-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB05-03C-TB-E
Discrete Semiconductor Products - Diodes - Rectifiers SB05-03C-TB-E
DIODE SCHOTTKY 30V 500MA 3CP

DIODE SCHOTTKY 30V 500MA 3CP

Supplier's Site
Schottky Rect, Single, 30V, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi - 99AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi
99AC4304
Schottky Rect, Single, 30V, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi 99AC4304
SCHOTTKY RECT, SINGLE, 30V, SOT-23; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, SOT-23; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SB05-03C-TB-EOSTR-ND SB05-03C-TB-E 280-SB05-03C-TB-E 028027-SB05-03C-TB-E SB05-03C-TB-E SB05-03C-TB-E 99AC4304
Product Name Single Diodes Schottky 500 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - SB05-03C-TB-E Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 30V, Sot-23; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Obsolete Active Removed
Package SC-59; SC-59 / CP Tape and Reel 3-CP TO-236-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data