The Vishay Schottky diode, part number 77K2153, features a maximum repetitive peak reverse voltage of 40V and an average forward current rating of 5A. It is housed in a DO-201AD package and is designed for applications requiring low voltage and high frequency, such as inverters, DC-to-DC converters, and polarity protection. The diode exhibits a low forward voltage drop, with a maximum forward voltage of 0.65V at 5A. It can handle a peak forward surge current of 220A and operates within a junction temperature range of -65°C to +150°C. The product is RoHS compliant and features a guard ring for overvoltage protection, ensuring reliability in various applications.
Manufacturer: Vishay
Win Source Part Number: 064036-SB540A-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 5A Through Hole DO-201AD
Diode Schottky 40V 5A Through Hole DO-201AD
DIODE 5 A, 40 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB540A-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB540A-E3/54 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 5A DO201AD
DIODE SCHOTTKY 40V 5A DO201AD
DIODE, SCHOTTKY, 5A, 40V, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
DIODE, SCHOTTKY, 5A, 40V, DO-201AD-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 064036-SB540A-E3/54 | SB540A-E3/54GITR-ND | 280-SB540A-E3/54 | SB540A-E3/54 | SB540A-E3/54 | 77K2153 | 05W6919 |
| Product Name | Diodes, Rectifiers - Single - SB540A-E3/54 | Single Diodes | 5 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, 5A, 40V, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Diode, Schottky, 5A, 40V, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Active | Active | |||||
| Package | DO-201; DO-201AD | Tape and Reel | DO-201 | DO-201; DO-201AD, Axial | DO-201; DO-201AD | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |