onsemi Schottky 40V 1.1A Diode and Rectifier SB11-04HP-TR-E

Description
DIODE SCHOTTKY 40V 1.1A 2SMD
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1.1A 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SB11-04HP-TR-E - Rochester Electronics
Newburyport, MA, United States
DIODE SCHOTTKY 40V 1.1A 2SMD

DIODE SCHOTTKY 40V 1.1A 2SMD

Supplier's Site Datasheet
Schottky 40V 1.1A Diode and Rectifier - 280-SB11-04HP-TR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1.1A Diode and Rectifier
280-SB11-04HP-TR-E
Schottky 40V 1.1A Diode and Rectifier 280-SB11-04HP-TR-E
DIODE SCHOTTKY 40V 1.1A 2SMD Product overview: SB11-04HP-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB11-04HP-TR-E can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1.1A 2SMD Product overview: SB11-04HP-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB11-04HP-TR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB11-04HP-TR-E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB11-04HP-TR-E-ND
Single Diodes SB11-04HP-TR-E-ND
Diode Schottky 40V 1.1A Surface Mount SMD

Diode Schottky 40V 1.1A Surface Mount SMD

Buy Now Datasheet
Diodes, Rectifiers - Single - SB11-04HP-TR-E - 793867-SB11-04HP-TR-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB11-04HP-TR-E
793867-SB11-04HP-TR-E
Diodes, Rectifiers - Single - SB11-04HP-TR-E 793867-SB11-04HP-TR-E
Manufacturer: ON Semiconductor Win Source Part Number: 793867-SB11-04HP-TR- E Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 2-SMD Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1.1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: 125°C (Maximum) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 1.1A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): MBRA140T3; MBRA140; NRVBA140T3; MBRA140G; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 793867-SB11-04HP-TR-E
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 2-SMD
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 1.1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: 125°C (Maximum)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 1.1A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): MBRA140T3; MBRA140; NRVBA140T3; MBRA140G;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB11-04HP-TR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB11-04HP-TR-E
Discrete Semiconductor Products - Diodes - Rectifiers SB11-04HP-TR-E
DIODE SCHOTTKY 40V 1.1A SMD

DIODE SCHOTTKY 40V 1.1A SMD

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number SB11-04HP-TR-E 280-SB11-04HP-TR-E SB11-04HP-TR-E-ND 793867-SB11-04HP-TR-E SB11-04HP-TR-E
Product Name Schottky 40V 1.1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SB11-04HP-TR-E Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Package Tape and Reel
Unlock Full Specs
to access all available technical data