Vishay Precision Group Single Diodes SB130-E3/73

Description
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB130-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB130-E3/73GITB-ND
Single Diodes SB130-E3/73GITB-ND
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB130-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB130-E3/73GICT-ND
Single Diodes SB130-E3/73GICT-ND
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky Diode, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay - 59M7614 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay
59M7614
Schottky Diode, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay 59M7614
SCHOTTKY DIODE, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY DIODE, 30V, 1A, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB130-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB130-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB130-E3/73
DIODE SCHOTTKY 30V 1A DO204AL

DIODE SCHOTTKY 30V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number SB130-E3/73GITB-ND 59M7614 SB130-E3/73
Product Name Single Diodes Schottky Diode, 30V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F)
Package DO-41; DO-41 (DO-204AL) DO-41
RoHS Compliant RoHS
VF 0.4800 volts 0.4800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TS862C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 60 volts
View Details
Schottky barrier single diode in small SOD123F package - BAT54H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
High Current Power Rectifiers - HRSET050304 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details