Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3
Manufacturer: Panjit
Win Source Part Number: 893604-SB1040CT_T0_0
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 40V 10A TO220AB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 3757-SB1040CT_T0_00001-ND | 893604-SB1040CT_T0_00001 | SB1040CT_T0_00001 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SB1040CT_T0_00001 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -50 to 125 C (-58 to 257 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |