Vishay Precision Group Schottky Diodes & Rectifiers SB140-E3/54

Description
Diode Schottky Rectifier 1A 40V DO-204AL
Request a Quote Datasheet
Description
Diode Schottky Rectifier 1A 40V DO-204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000906
Schottky Diodes & Rectifiers 7000906
Diode Schottky Rectifier 1A 40V DO-204AL

Diode Schottky Rectifier 1A 40V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 7000906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000906P
Schottky Diodes & Rectifiers 7000906P
Diode Schottky Rectifier 1A 40V DO-204AL

Diode Schottky Rectifier 1A 40V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 9189584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189584
Schottky Diodes & Rectifiers 9189584
Diode Schottky Rectifier 1A 40V DO-204AL

Diode Schottky Rectifier 1A 40V DO-204AL

Supplier's Site
Diodes, Rectifiers - Single - SB140-E3/54 - 893605-SB140-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB140-E3/54
893605-SB140-E3/54
Diodes, Rectifiers - Single - SB140-E3/54 893605-SB140-E3/54
Manufacturer: Vishay Win Source Part Number: 893605-SB140-E3/54 Features: Diode Schottky 40 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: SB140 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB140-E3/54GICT, SB140E354, SB140-E3/54-ND, SB140-E3/54GITR, SB140-ND, SB140/4-ND, SB140/4, SB140/54, SB140, SB140/54-ND

Manufacturer: Vishay
Win Source Part Number: 893605-SB140-E3/54
Features: Diode Schottky 40 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SB140
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SB140-E3/54GICT, SB140E354, SB140-E3/54-ND, SB140-E3/54GITR, SB140-ND, SB140/4-ND, SB140/4, SB140/54, SB140, SB140/54-ND

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-SB140-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SB140-E3/54
Schottky 40V 1A Diode and Rectifier 280-SB140-E3/54
SCHOTTKY DO15 40V 1A 150C Product overview: SB140-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-E3/54 can be used for catalog matching and distributor lookup.

SCHOTTKY DO15 40V 1A 150C Product overview: SB140-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB140-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB140-E3/54GITR-ND
Single Diodes SB140-E3/54GITR-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB140-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB140-E3/54GICT-ND
Single Diodes SB140-E3/54GICT-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB140-E3/54
Schottky Diodes & Rectifiers SB140-E3/54
Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SB140-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SB140-E3/54
Diodes >> Schottky Barrier Diodes (SBD) SB140-E3/54
40V 480mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

40V 480mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB140-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB140-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB140-E3/54
SCHOTTKY DO15 40V 1A 150C

SCHOTTKY DO15 40V 1A 150C

Supplier's Site
Diode, Schottky, 1A, 40V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 05W6918 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
05W6918
Diode, Schottky, 1A, 40V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 05W6918
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K1934 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K1934
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K1934
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:480mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:480mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - SB140-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB140-E3/54
Single Diodes SB140-E3/54
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 7000906 7000906P 893605-SB140-E3/54 280-SB140-E3/54 SB140-E3/54GITR-ND SB140-E3/54 SB140-E3/54 SB140-E3/54 05W6918 SB140-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SB140-E3/54 Schottky 40V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 1A, 40V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-204al DO-204AL DO-41; DO-204AL (DO-41) Tape & Reel (TR) DO-204AL DO-41 DO-41 DO-204AL DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data