Win Source Part Number: 1282228-SB10-04A3-AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 800 µA @ 40 V
Capacitance @ Vr, F: 45pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SB10
Product Status: Obsolete
Diode Schottky 40V 1A Through Hole DO-41
1A, 40V, SILICON, SIGNAL DIODE Product overview: SB10-04A3-AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-04A3-AT1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A DO41
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282228-SB10-04A3-AT1 | SB10-04A3-AT1-ND | 280-SB10-04A3-AT1 | SB10-04A3-AT1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-204AL, DO-41, Axial | Tape and Reel | ||
| VF | 0.5500 volts | 0.5500 volts | ||
| Tj | 125 C (257 F) | 125 C (257 F) |