Diode Schottky 100V 3A Through Hole DO-201AD
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094992-SB3100
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 100V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 180pF @ 4V 1MHz
Family Name: SB3100
Alternative Parts (Cross-Reference): CRSH3-10; CRSH3-10 TR; CRSH3-10 BK;
Introduction Date: September 21, 1998
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
DIODE SCHOTTKY 100V 3A DO201 Product overview: SB3100 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3100 can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier
Schottky Barrier Rectifier
DIODE SCHOTTKY 100V 3A DO201AD
Schottky Diodes & Rectifiers 3a/100V Schottky
DIODE, SCHOTTKY, 3A, 100V, DO201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE, SCHOTTKY, 3A, 100V, DO201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SB3100FSTR-ND | 094992-SB3100 | 280-SB3100 | SB3100 | SB3100 | SB3100 | 58K9531 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 3A, 100V, Do201Ad; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -50 C (-58 F) | ||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||||
| Package | Bulk | Axial Lead | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD | ||
| Life Cycle Stage | Obsolete | Removed |