Manufacturer: Vishay
Win Source Part Number: 000010-SB240-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 2A Through Hole DO-204AC (DO-15)
Diode Schottky 40V 2A Through Hole DO-204AC (DO-15)
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SB240-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB240-E3/54 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 2A DO204AC
Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 60 Amp IFSM
SCHOTTKY RECTIFIER, 2A, 40V, DO-204AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A DO204AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 000010-SB240-E3/54 | SB240-E3/54GICT-ND | 280-SB240-E3/54 | 8129314P | 8129314 | SB240-E3/54 | SB240-E3/54 | 77K2004 | SB240-E3/54 |
| Product Name | Diodes, Rectifiers - Single - SB240-E3/54 | Single Diodes | 2 A 40 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A, 40V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-204AC | Do-204ac | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-204AC | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |