onsemi Discrete Semiconductor Products SB560

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084196-SB560 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A Current - Reverse Leakage @ Vr: 500µA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 380pF @ 4V 1MHz Alternative Parts (Cross-Reference): SB560-T; SB560_NL; SB560; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084196-SB560 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A Current - Reverse Leakage @ Vr: 500µA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 380pF @ 4V 1MHz Alternative Parts (Cross-Reference): SB560-T; SB560_NL; SB560; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 084196-SB560 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084196-SB560
Discrete Semiconductor Products 084196-SB560
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084196-SB560 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A Current - Reverse Leakage @ Vr: 500µA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 380pF @ 4V 1MHz Alternative Parts (Cross-Reference): SB560-T; SB560_NL; SB560; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084196-SB560
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A
Current - Reverse Leakage @ Vr: 500µA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 380pF @ 4V 1MHz
Alternative Parts (Cross-Reference): SB560-T; SB560_NL; SB560;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Diodes - SB560FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB560FSTR-ND
Single Diodes SB560FSTR-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
 - SB560 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, DO-201AD

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB560 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB560
Discrete Semiconductor Products - Diodes - Rectifiers SB560
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site
Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 58K9534 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
58K9534
Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 58K9534
SCHOTTKY RECTIFIER, 5A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R2138 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R2138
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R2138
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:670mV; Forward Surge Current:150A; Product Range:- RoHS Compliant: Yes

DIODE, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:670mV; Forward Surge Current:150A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 084196-SB560 SB560FSTR-ND SB560 SB560 58K9534 67R2138
Product Name Discrete Semiconductor Products Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
VF 0.6700 volts 0.6700 volts 0.7000 volts 0.6700 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-201; DO-201AD DO-201 DO-201; DO-201AD
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers