Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SB140A-E3/54 SB140A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1246425-SB140A-E3/54 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1246425-SB140A-E3/54 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB140A-E3/54 - 1246425-SB140A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB140A-E3/54
1246425-SB140A-E3/54
Diodes, Rectifiers - Single - SB140A-E3/54 1246425-SB140A-E3/54
Manufacturer: Vishay Win Source Part Number: 1246425-SB140A-E3/54 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1246425-SB140A-E3/54
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 40V 1A Diode and Rectifier - 280-SB140A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SB140A-E3/54
Schottky 40V 1A Diode and Rectifier 280-SB140A-E3/54
DIODE SCHOTTKY 40V 1A DO204AL Product overview: SB140A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140A-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO204AL Product overview: SB140A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB140A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB140A-E3/54-ND
Single Diodes SB140A-E3/54-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB140A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB140A-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB140A-E3/54
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1246425-SB140A-E3/54 280-SB140A-E3/54 SB140A-E3/54-ND SB140A-E3/54
Product Name Diodes, Rectifiers - Single - SB140A-E3/54 Schottky 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-41
Unlock Full Specs
to access all available technical data