Comchip Technology Corporation Diodes, Rectifiers - Single - SB540B-G SB540B-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1021609-SB540B-G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1021609-SB540B-G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB540B-G - 1021609-SB540B-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB540B-G
1021609-SB540B-G
Diodes, Rectifiers - Single - SB540B-G 1021609-SB540B-G
Manufacturer: Comchip Technology Win Source Part Number: 1021609-SB540B-G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Comchip Technology
Win Source Part Number: 1021609-SB540B-G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 350pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet
Single Diodes - SB540B-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB540B-G-ND
Single Diodes SB540B-G-ND
Diode Schottky 40V 5A Through Hole DO-201AD

Diode Schottky 40V 5A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB540B-G
Schottky Diodes & Rectifiers SB540B-G
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 5A DO201AD

Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 5A DO201AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1021609-SB540B-G SB540B-G-ND SB540B-G
Product Name Diodes, Rectifiers - Single - SB540B-G Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.7600 volts
View Details