Vishay Precision Group Schottky Diodes & Rectifiers SB560A-E3/54

Description
Diode Schottky 60V 5A
Request a Quote Datasheet
Description
Diode Schottky 60V 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8129354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129354
Schottky Diodes & Rectifiers 8129354
Diode Schottky 60V 5A

Diode Schottky 60V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 8129354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129354P
Schottky Diodes & Rectifiers 8129354P
Diode Schottky 60V 5A

Diode Schottky 60V 5A

Supplier's Site
Schottky Diodes & Rectifiers - 1777518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777518
Schottky Diodes & Rectifiers 1777518
Diode Schottky 60V 5A

Diode Schottky 60V 5A

Supplier's Site
Single Diodes - 112-SB560A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Buy Now Datasheet
Single Diodes - 112-SB560A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
5 A 60 V Diode and Rectifier - 280-SB560A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 60 V Diode and Rectifier
280-SB560A-E3/54
5 A 60 V Diode and Rectifier 280-SB560A-E3/54
DIODE 5 A, 60 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB560A-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560A-E3/54 can be used for catalog matching and distributor lookup.

DIODE 5 A, 60 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB560A-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB560A-E3/54 - 716113-SB560A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB560A-E3/54
716113-SB560A-E3/54
Diodes, Rectifiers - Single - SB560A-E3/54 716113-SB560A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 716113-SB560A-E3/54 Packaging: Tape and Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: SB560 Manufacturer Pack Quantity: 1,400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 5A Current - Reverse Leakage at Vr: 500μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716113-SB560A-E3/54
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: SB560
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 5A
Current - Reverse Leakage at Vr: 500μA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SB560A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB560A-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB560A-E3/54
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB560A-E3/54
Schottky Diodes & Rectifiers SB560A-E3/54
Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 150A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 150A IFSM @ 8.3ms

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 8129354 8129354P 112-SB560A-E3/54CT-ND 280-SB560A-E3/54 716113-SB560A-E3/54 SB560A-E3/54 SB560A-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 5 A 60 V Diode and Rectifier Diodes, Rectifiers - Single - SB560A-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package Do-201ad DO-201; DO-201AD Tape and Reel DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data