Vishay Precision Group Schottky Through-Hole 90V 3A Diode and Rectifier SB3H90-E3/54

Description
Schottky Diode 90V 3A DO-201AD Through Hole Product overview: SB3H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H90-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 90V 3A DO-201AD Through Hole Product overview: SB3H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H90-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 90V 3A Diode and Rectifier - 280-SB3H90-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 90V 3A Diode and Rectifier
280-SB3H90-E3/54
Schottky Through-Hole 90V 3A Diode and Rectifier 280-SB3H90-E3/54
Schottky Diode 90V 3A DO-201AD Through Hole Product overview: SB3H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H90-E3/54 can be used for catalog matching and distributor lookup.

Schottky Diode 90V 3A DO-201AD Through Hole Product overview: SB3H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H90-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281827-SB3H90-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281827-SB3H90-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281827-SB3H90-E3/54
Win Source Part Number: 1281827-SB3H90-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB3H90-E3/54GITR,SB3 H90E354,SB3H90-E3/54 GICT Base Product Number: SB3H90

Win Source Part Number: 1281827-SB3H90-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 90 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB3H90-E3/54GITR,SB3H90E354,SB3H90-E3/54GICT
Base Product Number: SB3H90

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8129345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129345P
Schottky Diodes & Rectifiers 8129345P
Vishay SB3H90-E3/54 Diode

Vishay SB3H90-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8129345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129345
Schottky Diodes & Rectifiers 8129345
Vishay SB3H90-E3/54 Diode

Vishay SB3H90-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1777517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777517
Schottky Diodes & Rectifiers 1777517
Vishay SB3H90-E3/54 Diode

Vishay SB3H90-E3/54 Diode

Supplier's Site
Single Diodes - SB3H90-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB3H90-E3/54GICT-ND
Single Diodes SB3H90-E3/54GICT-ND
Diode Schottky 90V 3A Through Hole DO-201AD

Diode Schottky 90V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB3H90-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB3H90-E3/54GITR-ND
Single Diodes SB3H90-E3/54GITR-ND
Diode Schottky 90V 3A Through Hole DO-201AD

Diode Schottky 90V 3A Through Hole DO-201AD

Buy Now Datasheet
RECTIFIER, 3A, 90V AXIAL SKY RECTIFIER - 70217278 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 3A, 90V AXIAL SKY RECTIFIER
70217278
RECTIFIER, 3A, 90V AXIAL SKY RECTIFIER 70217278
RECTIFIER, 3A, 90V AXIAL SKY RECTIFIER

RECTIFIER, 3A, 90V AXIAL SKY RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB3H90-E3/54
Schottky Diodes & Rectifiers SB3H90-E3/54
Schottky Diodes & Rectifiers 3.0 Amp 90 Volt

Schottky Diodes & Rectifiers 3.0 Amp 90 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB3H90-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB3H90-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB3H90-E3/54
DIODE SCHOTTKY 90V 3A DO201AD

DIODE SCHOTTKY 90V 3A DO201AD

Supplier's Site
Schottky Rectifier, 3A 90V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5704 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 90V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5704
Schottky Rectifier, 3A 90V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5704
SCHOTTKY RECTIFIER, 3A 90V DO-201AD; Repetitive Peak Reverse Voltage:90V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:100A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 90V DO-201AD; Repetitive Peak Reverse Voltage:90V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 90V Do-201Ad; Diode Type Vishay - 77K2030 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 90V Do-201Ad; Diode Type Vishay
77K2030
Schottky Rectifier, 3A 90V Do-201Ad; Diode Type Vishay 77K2030
SCHOTTKY RECTIFIER, 3A 90V DO-201AD; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Forward Voltage VF Max:650mV; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 90V DO-201AD; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Forward Voltage VF Max:650mV; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-SB3H90-E3/54 1281827-SB3H90-E3/54 8129345P 8129345 SB3H90-E3/54GICT-ND 70217278 SB3H90-E3/54 SB3H90-E3/54 05R5704 77K2030
Product Name Schottky Through-Hole 90V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes RECTIFIER, 3A, 90V AXIAL SKY RECTIFIER Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 90V Do-201Ad; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 3A 90V Do-201Ad; Diode Type Vishay
Package Tape and Reel DO-201AD, Axial DO-201; DO-201AD Do-201ad DO-201 DO-201; DO-201AD DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) 175 C (347 F) 175 C (347 F) -55 to ? C (-67 to ? F)
VF 0.8000 volts 0.6500 volts 0.8000 volts 0.8000 volts 0.6500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040212 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Schottky 30A 30V Diode and Rectifier - 286-32CTQ030STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers