Rectifier, Schottky, 5A, 60V, DO-201AD
RECTIFIER, SCHOTTKY, 5A, 60V, DO
DIODE SCHOTTKY 60V 5A DO201AD
60V 670mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS
| New Yorker Electronics Co., Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1602-SB560 | 4786-SB560CT-ND | SB560 |
| Product Name | Schottky Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | DO-201; DO-201AD | DO-201 | |
| VRRM | 60 volts | ||
| IF | 5000 mA |