Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1094472-SB180
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -60°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Diode Schottky 80V 1A Through Hole DO-41
1.0 A, 80 V, Schottky Barrier Rectifier
Schottky Diodes & Rectifiers Schottky Barrier Rec
DIODE SCHOTTKY 80V 1A DO41
SCHOTTKY RECTIFIER, 1A, 80V, DO-41; Repetitive Peak Reverse Voltage:80V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1094472-SB180 | SB180TR-ND | SB180 | SB180 | SB180 | 18C8224 |
| Product Name | Diodes, Rectifiers - Single - SB180 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 80V, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Life Cycle Stage | Active | Obsolete | Removed | |||
| Package | DO-41; DO-41 | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | DO-41; DO-41 | ||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Tj | -60 to 125 C (-76 to 257 F) | -60 to 125 C (-76 to 257 F) |