Diode Schottky 30V 1A Surface Mount 3-MCPH
Diode Schottky 30V 1A Surface Mount 3-MCPH
1.0 A, 30 V, Schottky Barrier Diode, Low IR, Single, SC 70FL / MCPH3, 3000-REEL Product overview: SB1003M3-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1003M3-TL-W can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1A 3MCPH
Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SB1003M3-TL-WOSTR-ND | 280-SB1003M3-TL-W | SB1003M3-TL-W | SB1003M3-TL-W |
| Product Name | Single Diodes | Schottky 1.0 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | SOT323 | ||
| RoHS Compliant | RoHS |