DIODES Incorporated Schottky 80V 3A Diode and Rectifier SB380-T

Description
DIODE SCHOTTKY 80V 3A DO201AD Product overview: SB380-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB380-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80V 3A DO201AD Product overview: SB380-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB380-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 3A Diode and Rectifier - 280-SB380-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 3A Diode and Rectifier
280-SB380-T
Schottky 80V 3A Diode and Rectifier 280-SB380-T
DIODE SCHOTTKY 80V 3A DO201AD Product overview: SB380-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB380-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 3A DO201AD Product overview: SB380-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB380-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB380-T - 801348-SB380-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB380-T
801348-SB380-T
Diodes, Rectifiers - Single - SB380-T 801348-SB380-T
Manufacturer: Diodes Incorporated Win Source Part Number: 801348-SB380-T Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 3A Current - Reverse Leakage at Vr: 500μA at 80V Part Number Series: SB380

Manufacturer: Diodes Incorporated
Win Source Part Number: 801348-SB380-T
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 3A
Current - Reverse Leakage at Vr: 500μA at 80V
Part Number Series: SB380

Buy Now
Single Diodes - SB380-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB380-T-ND
Single Diodes SB380-T-ND
Diode Schottky 80V 3A Through Hole DO-201AD

Diode Schottky 80V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB380-T
Schottky Diodes & Rectifiers SB380-T
Schottky Diodes & Rectifiers 3.0A 80V

Schottky Diodes & Rectifiers 3.0A 80V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB380-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB380-T
Discrete Semiconductor Products - Diodes - Rectifiers SB380-T
DIODE SCHOTTKY 80V 3A DO201AD

DIODE SCHOTTKY 80V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SB380-T 801348-SB380-T SB380-T-ND SB380-T SB380-T
Product Name Schottky 80V 3A Diode and Rectifier Diodes, Rectifiers - Single - SB380-T Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-201; DO-201AD DO-201
Unlock Full Specs
to access all available technical data