Diode Schottky 80V 1A Through Hole DO-41
DIODE SCHOTTKY 80V 1A DO41
Manufacturer: Diodes Incorporated
Win Source Part Number: 893607-SB180-T
Features: Diode Schottky 80 V 1A Through Hole DO-41
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SB180
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 80V 1A DO41 Product overview: SB180-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB180-T can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1.0A 80V
DIODE SCHOTTKY 80V 1A DO41
DIODE SCHOTTKY 80V 1A DO41
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 31-SB180-TTR-ND | 893607-SB180-T | 280-SB180-T | SB180-T | SB180-T | SB180-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB180-T | Schottky 80V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) |