DIODE GEN PURP 1KV 2A DO214AA
DIODE STANDARD 1000V 2A DO214AA
Diode Standard 1000V 2A (DC) Surface Mount DO-214AA (SMB)
DIODE GEN PURP 1KV 2A DO214AA Product overview: SB2M-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2M-M3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 893609-SB2M-M3/52T
Features: Diode Standard 1000 V 2A (DC) Surface Mount DO-214AA (SMB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SB2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers 2A, 1000V, GPP, STD, SM, RECT
DIODE GEN PURP 1KV 2A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-SB2M-M3/52TCT-ND | 280-SB2M-M3/52T | 893609-SB2M-M3/52T | SB2M-M3/52T | SB2M-M3/52T |
| Product Name | Single Diodes | 1KV 2A Diode and Rectifier | Diodes, Rectifiers - Single - SB2M-M3/52T | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape and Reel | SMB | |||
| RoHS Compliant | RoHS | ||||
| IO | 2 amps |