DIODES Incorporated Single Diodes SB150-T

Description
Diode Schottky 50V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 50V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SB150-TTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SB150-TTR-ND
Single Diodes 31-SB150-TTR-ND
Diode Schottky 50V 1A Through Hole DO-41

Diode Schottky 50V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 31-SB150-TCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SB150-TCT-ND
Single Diodes 31-SB150-TCT-ND
DIODE SCHOTTKY 50V 1A DO41

DIODE SCHOTTKY 50V 1A DO41

Buy Now Datasheet
Schottky 50V 1A Diode and Rectifier - 280-SB150-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-SB150-T
Schottky 50V 1A Diode and Rectifier 280-SB150-T
DIODE SCHOTTKY 50V 1A DO41 Product overview: SB150-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB150-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A DO41 Product overview: SB150-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB150-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB150-T - 1094469-SB150-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB150-T
1094469-SB150-T
Diodes, Rectifiers - Single - SB150-T 1094469-SB150-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1094469-SB150-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094469-SB150-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB150-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB150-T
Discrete Semiconductor Products - Diodes - Rectifiers SB150-T
DIODE SCHOTTKY 50V 1A DO41

DIODE SCHOTTKY 50V 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB150-T
Schottky Diodes & Rectifiers SB150-T
Schottky Diodes & Rectifiers 1.0A 50V

Schottky Diodes & Rectifiers 1.0A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 31-SB150-TTR-ND 280-SB150-T 1094469-SB150-T SB150-T SB150-T
Product Name Single Diodes Schottky 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - SB150-T Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data