The Win Source Electronics part number 1091272-SB150-E3/73 is a Schottky barrier rectifier diode housed in a DO-41 (DO-204AL) package. It has a maximum DC reverse voltage rating of 50 V and can handle an average forward rectified current of 1 A. The diode features a low forward voltage drop of 650 mV at 1 A and a maximum reverse leakage current of 500 µA at 50 V. It is designed for high-frequency applications and offers fast recovery characteristics with a recovery time of less than 500 ns. The operating junction temperature range is from -65 °C to +150 °C, making it suitable for a variety of environments. The product is compliant with RoHS standards and is available in cut tape and tape & box packaging options.
Win Source Part Number: 1091272-SB150-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): SB160-E3/54; SB160-E3/73; SB140-E3/54; 1N5819RL; 1N5819; SB150SB150E3/73;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB150E373,SB150-E3/7
Base Product Number: SB150
Rectifier Diode, Schottky, 1 Element, 1A, 50V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB150-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB150-E3/73 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)
Schottky Diodes & Rectifiers 50 Volt 1.0 Amp 50 Amp IFSM
DIODE, SCHOTTKY, 1A, 50V, DO-204AL-2; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 50V 1A DO204AL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1091272-SB150-E3/73 | 280-SB150-E3/73 | SB150-E3/73GITB-ND | SB150-E3/73 | 77K1956 | SB150-E3/73 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 1A 50V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diode, Schottky, 1A, 50V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-204AL, DO-41, Axial | Cut Tape | DO-204AL | DO-204AL | ||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS |