Ultra Low VF Schottky Barrier Rectifier, 1250-REEL Product overview: SB1245 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1245 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 804973-SB1245
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 12A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 12A
Current - Reverse Leakage at Vr: 100μA at 45V
Part Number Series: SB1245
Diode Schottky 45V 12A Through Hole DO-201AD
SCHOTTKY RECTIFIER, 45V, 12A, DO-201AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:12A; Diode Configuration:Single
Schottky Diodes & Rectifiers 12A 45V Ultra Low VF Sch. Barrier Rect.
DIODE SCHOTTKY 45V 12A DO201AD
DIODE SCHOTTKY 45V 12A DO201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SB1245 | 804973-SB1245 | SB1245TR-ND | 88T4209 | SB1245 | SB1245 | SB1245 |
| Product Name | Low-Power Schottky Diode and Rectifier | Diodes, Rectifiers - Single - SB1245 | Single Diodes | Schottky Rectifier, 45V, 12A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD, Axial | |||
| RoHS Compliant | RoHS | ||||||
| IO | 12 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts |