Vishay Intertechnology, Inc. 2 A 60 V Diode and Rectifier SB260S-E3/73

Description
DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: SB260S-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB260S-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: SB260S-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB260S-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 60 V Diode and Rectifier - 280-SB260S-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 60 V Diode and Rectifier
280-SB260S-E3/73
2 A 60 V Diode and Rectifier 280-SB260S-E3/73
DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: SB260S-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB260S-E3/73 can be used for catalog matching and distributor lookup.

DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: SB260S-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB260S-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 970213-SB260S-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
970213-SB260S-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single 970213-SB260S-E3/73
Win Source Part Number: 970213-SB260S-E3/73 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB260S-E3/73GICT,SB2 60S-E3/73-ND,SB260S- E3/73GITB Base Product Number: SB260

Win Source Part Number: 970213-SB260S-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB260S-E3/73GICT,SB260S-E3/73-ND,SB260S-E3/73GITB
Base Product Number: SB260

Buy Now Datasheet
Single Diodes - SB260S-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB260S-E3/73GITB-ND
Single Diodes SB260S-E3/73GITB-ND
Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB260S-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB260S-E3/73GICT-ND
Single Diodes SB260S-E3/73GICT-ND
Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB260S-E3/73
Schottky Diodes & Rectifiers SB260S-E3/73
Schottky Diodes & Rectifiers 60 Volt 2.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 60 Volt 2.0 Amp 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB260S-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB260S-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB260S-E3/73
DIODE SCHOTTKY 60V 2A DO204AL

DIODE SCHOTTKY 60V 2A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SB260S-E3/73 970213-SB260S-E3/73 SB260S-E3/73GITB-ND SB260S-E3/73 SB260S-E3/73
Product Name 2 A 60 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-204AL, DO-41, Axial DO-204AL
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data