Diode Schottky 30V 2A Surface Mount PCP
Diode Schottky 30V 2A Surface Mount PCP
Manufacturer: ON Semiconductor
Win Source Part Number: 102211-SB20-03P-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 100μA @ 15V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PCP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Schottky Barrier Diode, 30V, 2A, Low IR, Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: SB20-03P-TD-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A, SOT-89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, SOT-89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB20-03P-TD-E can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 2A PCP
DIODE SCHOTTKY 30V 2A PCP
Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A 30V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB20-03P-TD-EOSCT-ND | 102211-SB20-03P-TD-E | 280-SB20-03P-TD-E | SB20-03P-TD-E | SB20-03P-TD-E | SB20-03P-TD-E |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB20-03P-TD-E | Schottky 30V 2A SOT-89 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | PCP | Tape and Reel | TO-243AA | SOT-89 | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts |