Vishay Intertechnology, Inc. Single Diodes SB140-E3/53

Description
DIODE SCHOTTKY 40V 1A DO204AL
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SB140-E3/53CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Buy Now Datasheet
Single Diodes - 112-SB140-E3/53TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281917-SB140-E3/53 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281917-SB140-E3/53
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281917-SB140-E3/53
Win Source Part Number: 1281917-SB140-E3/53 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB140

Win Source Part Number: 1281917-SB140-E3/53
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB140

Buy Now Datasheet
Schottky 50 A Diode and Rectifier - 280-SB140-E3/53 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50 A Diode and Rectifier
280-SB140-E3/53
Schottky 50 A Diode and Rectifier 280-SB140-E3/53
Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 A IFSM Trim Leads Product overview: SB140-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-E3/53 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 A IFSM Trim Leads Product overview: SB140-E3/53 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB140-E3/53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB140-E3/53
Schottky Diodes & Rectifiers SB140-E3/53
Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 A IFSM Trim Leads

Schottky Diodes & Rectifiers 40 Volt 1.0 Amp 50 A IFSM Trim Leads

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB140-E3/53 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB140-E3/53
Discrete Semiconductor Products - Diodes - Rectifiers SB140-E3/53
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SB140-E3/53CT-ND 1281917-SB140-E3/53 280-SB140-E3/53 SB140-E3/53 SB140-E3/53
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 50 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package DO-204AL, DO-41, Axial Ammo Pack DO-204AL
VF 0.4800 volts 0.4800 volts
trr 1800 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 60 volts
View Details
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.5000 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Schottky Diodes & Rectifiers - 1658765 - RS Components, Ltd.
Specs
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details