Vishay Precision Group Diodes, Rectifiers - Single - SB2H100-E3/54 SB2H100-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 734251-SB2H100-E3/54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AC (DO-15) Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SB2H100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 100V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 734251-SB2H100-E3/54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AC (DO-15) Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SB2H100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB2H100-E3/54 - 734251-SB2H100-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB2H100-E3/54
734251-SB2H100-E3/54
Diodes, Rectifiers - Single - SB2H100-E3/54 734251-SB2H100-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 734251-SB2H100-E3/54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AC (DO-15) Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: SB2H100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 734251-SB2H100-E3/54
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AC (DO-15)
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: SB2H100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A
Current - Reverse Leakage at Vr: 10μA at 100V

Buy Now
2 A 100 V Diode and Rectifier - 280-SB2H100-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 100 V Diode and Rectifier
280-SB2H100-E3/54
2 A 100 V Diode and Rectifier 280-SB2H100-E3/54
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SB2H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2H100-E3/54 can be used for catalog matching and distributor lookup.

DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: SB2H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2H100-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB2H100-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - SB2H100-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Diode Schottky 100V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8129320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129320
Schottky Diodes & Rectifiers 8129320
Diode Schottky 100V 2A

Diode Schottky 100V 2A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SB2H100-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB2H100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB2H100-E3/54
DIODE SCHOTTKY 100V 2A DO204AC

DIODE SCHOTTKY 100V 2A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB2H100-E3/54
Schottky Diodes & Rectifiers SB2H100-E3/54
Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 734251-SB2H100-E3/54 280-SB2H100-E3/54 SB2H100-E3/54GITR-ND 8129320 SB2H100-E3/54 SB2H100-E3/54
Product Name Diodes, Rectifiers - Single - SB2H100-E3/54 2 A 100 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.7900 volts 0.7900 volts
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel Do-204ac DO-15 DO-15; DO-15
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data