PANJIT SemiConductor Schottky 10A 45V Diode and Rectifier SB2045FCT_T0_00001

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: SB2045FCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB2045FCT_T0_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: SB2045FCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB2045FCT_T0_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 45V Diode and Rectifier - 286-SB2045FCT_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V Diode and Rectifier
286-SB2045FCT_T0_00001
Schottky 10A 45V Diode and Rectifier 286-SB2045FCT_T0_00001
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: SB2045FCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB2045FCT_T0_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: SB2045FCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB2045FCT_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SB2045FCT_T0_00001 - 893608-SB2045FCT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB2045FCT_T0_00001
893608-SB2045FCT_T0_00001
Diodes, Rectifiers - Arrays - SB2045FCT_T0_00001 893608-SB2045FCT_T0_00001
Manufacturer: Panjit Win Source Part Number: 893608-SB2045FCT_T0_ 00001 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Panjit
Win Source Part Number: 893608-SB2045FCT_T0_00001
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now
Diode Arrays - 3757-SB2045FCT_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
ITO-220AB, SKY

ITO-220AB, SKY

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB2045FCT_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB2045FCT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers SB2045FCT_T0_00001
DIODE ARR SCHOT 45V 20A ITO220AB

DIODE ARR SCHOT 45V 20A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 286-SB2045FCT_T0_00001 893608-SB2045FCT_T0_00001 3757-SB2045FCT_T0_00001-ND SB2045FCT_T0_00001 SB2045FCT_T0_00001
Product Name Schottky 10A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - SB2045FCT_T0_00001 Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack
Arrangement Common Catode
Unlock Full Specs
to access all available technical data