Win Source Part Number: 1281915-SB350-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB350
Diode Schottky 50V 3A Through Hole DO-201AD
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB350-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB350-E3/73 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt 120 Amp IFSM
DIODE SCHOTTKY 50V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1281915-SB350-E3/73 | SB350-E3/73-ND | 280-SB350-E3/73 | SB350-E3/73 | SB350-E3/73 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 3 A 50 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-201AD, Axial | Tape and Reel | DO-201; DO-201AD | ||
| VF | 0.6800 volts | 0.6800 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |