Diode Schottky 20V 2A Through Hole DO-204AC (DO-15)
Diode Schottky 20V 2A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1094475-SB220-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 20 Volt 2.0 Amp 60 Amp IFSM Product overview: SB220-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB220-E3/54 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20 Volt 2.0 Amp 60 Amp IFSM
DIODE SCHOTTKY 20V 2A DO204AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SB220-E3/54GICT-ND | 1094475-SB220-E3/54 | 280-SB220-E3/54 | SB220-E3/54 | SB220-E3/54 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB220-E3/54 | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-15; DO-15 | DO-15 |