Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SB5H90-E3/54

Description
Win Source Part Number: 1281743-SB5H90-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB5H90/4,SB5H90,SB5H 90,SB5H90/4 Base Product Number: SB5H90
Request a Quote Datasheet
Description
Win Source Part Number: 1281743-SB5H90-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB5H90/4,SB5H90,SB5H 90,SB5H90/4 Base Product Number: SB5H90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281743-SB5H90-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281743-SB5H90-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281743-SB5H90-E3/54
Win Source Part Number: 1281743-SB5H90-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 90 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB5H90/4,SB5H90,SB5H 90,SB5H90/4 Base Product Number: SB5H90

Win Source Part Number: 1281743-SB5H90-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 90 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB5H90/4,SB5H90,SB5H90,SB5H90/4
Base Product Number: SB5H90

Buy Now Datasheet
5 A 90 V Diode and Rectifier - 280-SB5H90-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 90 V Diode and Rectifier
280-SB5H90-E3/54
5 A 90 V Diode and Rectifier 280-SB5H90-E3/54
DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB5H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H90-E3/54 can be used for catalog matching and distributor lookup.

DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB5H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H90-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SB5H90-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 5A Through Hole DO-201AD

Diode Schottky 90V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 112-SB5H90-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 5A DO201AD

DIODE SCHOTTKY 90V 5A DO201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB5H90-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB5H90-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB5H90-E3/54
DIODE SCHOTTKY 90V 5A DO201AD

DIODE SCHOTTKY 90V 5A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB5H90-E3/54
Schottky Diodes & Rectifiers SB5H90-E3/54
Schottky Diodes & Rectifiers 90 Volt 5.0 Amp 200 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 5.0 Amp 200 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1281743-SB5H90-E3/54 280-SB5H90-E3/54 112-SB5H90-E3/54TR-ND SB5H90-E3/54 SB5H90-E3/54
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 5 A 90 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-201AD, Axial Tape and Reel DO-201 DO-201; DO-201AD
VF 0.8000 volts 0.8000 volts
Tj 175 C (347 F) -55 C (-67 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040111 - Micross Components, Inc.
Specs
IFSM 290 amps
IF 30000 mA
trr 30 ns
View Details
Single Diodes - BAT46WJ/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details