Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SB15H45-E3/54

Description
Win Source Part Number: 1281599-SB15H45-E3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Capacitance @ Vr, F: 1020pF @ 4V, 1MHz Operating Temperature - Junction: 200°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB15H45 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281599-SB15H45-E3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Capacitance @ Vr, F: 1020pF @ 4V, 1MHz Operating Temperature - Junction: 200°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB15H45 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281599-SB15H45-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281599-SB15H45-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281599-SB15H45-E3/54
Win Source Part Number: 1281599-SB15H45-E3/5 4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 7A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Capacitance @ Vr, F: 1020pF @ 4V, 1MHz Operating Temperature - Junction: 200°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB15H45 Product Status: Obsolete

Win Source Part Number: 1281599-SB15H45-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 7A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 5 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Capacitance @ Vr, F: 1020pF @ 4V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB15H45
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SB15H45-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB15H45-E3/54-ND
Single Diodes SB15H45-E3/54-ND
Diode Schottky 45V 7A Through Hole DO-204AL (DO-41)

Diode Schottky 45V 7A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 45V 7A Diode and Rectifier - 280-SB15H45-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7A Diode and Rectifier
280-SB15H45-E3/54
Schottky 45V 7A Diode and Rectifier 280-SB15H45-E3/54
DIODE SCHOTTKY 45V 7A DO204AL Product overview: SB15H45-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB15H45-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7A DO204AL Product overview: SB15H45-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB15H45-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB15H45-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB15H45-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB15H45-E3/54
DIODE SCHOTTKY 45V 7A DO204AL

DIODE SCHOTTKY 45V 7A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1281599-SB15H45-E3/54 SB15H45-E3/54-ND 280-SB15H45-E3/54 SB15H45-E3/54
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 45V 7A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-204AL, DO-41, Axial Tape & Reel (TR) DO-41
Unlock Full Specs
to access all available technical data