Diode Schottky 20V 5A Through Hole DO-201AD
Schottky Diodes & Rectifiers 5.0A 20V
DIODE SCHOTTKY 20V 5A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SB520-T-ND | SB520-T | SB520-T |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) |