Diode Schottky 15V 1A Surface Mount 3-MCPH
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 15V V(RRM), Silicon
1.0 A, 15 V, Schottky Barrier Diode, Low IR, Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SB10015M-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 15 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10015M-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 805742-SB10015M-TL-W
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: 3-MCPH
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 1A
Current - Reverse Leakage at Vr: 3μA at 7.5V
Capacitance at Vr, F: 20pF at 10V, 1MHz
Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A 15V
DIODE SCHOTTKY 15V 1A 3MCPH
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SB10015M-TL-W-ND | SB10015M-TL-W | 280-SB10015M-TL-W | 805742-SB10015M-TL-W | SB10015M-TL-W | SB10015M-TL-W |
| Product Name | Single Diodes | Schottky 1.0 A 15 V Diode and Rectifier | Diodes, Rectifiers - Single - SB10015M-TL-W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | SC 70FL / MCPH3 | SC-70-3 | ||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS |