DIODE SCHOTTKY 80V 5A DO201AD Product overview: SB580-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB580-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246510-SB580-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SB580
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): SB580; SB580_Q; SB580;
Introduction Date: May 23, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Schottky 80V 5A Through Hole DO-201AD
Schottky Diodes & Rectifiers 5.0A 80V
DIODE SCHOTTKY 80V 5A DO201AD
DIODE SCHOTTKY 80V 5A DO201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SB580-T | 1246510-SB580-T | SB580-T-ND | SB580-T | SB580-T | SB580-T |
| Product Name | Schottky 80V 5A Diode and Rectifier | Electrical Parts - SB580-T | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD, Axial |