Vishay Intertechnology, Inc. Through-Hole 3A 100V Diode and Rectifier SB3H100-E3/54

Description
3A 100V Rectifier Diode, DO-201AD, Through Hole Product overview: SB3H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H100-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 100V Rectifier Diode, DO-201AD, Through Hole Product overview: SB3H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H100-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3A 100V Diode and Rectifier - 280-SB3H100-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 100V Diode and Rectifier
280-SB3H100-E3/54
Through-Hole 3A 100V Diode and Rectifier 280-SB3H100-E3/54
3A 100V Rectifier Diode, DO-201AD, Through Hole Product overview: SB3H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H100-E3/54 can be used for catalog matching and distributor lookup.

3A 100V Rectifier Diode, DO-201AD, Through Hole Product overview: SB3H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H100-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB3H100-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB3H100-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SB3H100-E3/54 - 140151-SB3H100-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB3H100-E3/54
140151-SB3H100-E3/54
Diodes, Rectifiers - Single - SB3H100-E3/54 140151-SB3H100-E3/54
Manufacturer: Vishay Win Source Part Number: 140151-SB3H100-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 140151-SB3H100-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Industrial

Buy Now Datasheet
RECTIFIER, 3A, 100V AXIAL SKY RECTIFIER - 70217277 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 3A, 100V AXIAL SKY RECTIFIER
70217277
RECTIFIER, 3A, 100V AXIAL SKY RECTIFIER 70217277
RECTIFIER, 3A, 100V AXIAL SKY RECTIFIER

RECTIFIER, 3A, 100V AXIAL SKY RECTIFIER

Supplier's Site
Single Diodes - SB3H100-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB3H100-E3/54
Single Diodes SB3H100-E3/54
DIODE SCHOTTKY 100V 3A DO201AD

DIODE SCHOTTKY 100V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB3H100-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB3H100-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB3H100-E3/54
DIODE SCHOTTKY 100V 3A DO201AD

DIODE SCHOTTKY 100V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB3H100-E3/54
Schottky Diodes & Rectifiers SB3H100-E3/54
Schottky Diodes & Rectifiers 3.0 Amp 100 Volt

Schottky Diodes & Rectifiers 3.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SB3H100-E3/54 SB3H100-E3/54GITR-ND 140151-SB3H100-E3/54 70217277 SB3H100-E3/54 SB3H100-E3/54 SB3H100-E3/54
Product Name Through-Hole 3A 100V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SB3H100-E3/54 RECTIFIER, 3A, 100V AXIAL SKY RECTIFIER Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-201; DO-201AD DO-201 DO-201; DO-201AD, Axial DO-201 DO-201; DO-201AD
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) 175 C (347 F) 175 C (347 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data