Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.7A, 30V V(RRM), Silicon, TO-236AB
Manufacturer: ON Semiconductor
Win Source Part Number: 028030-SB07-03C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 80μA @ 15V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 700mA Surface Mount 3-CP
Diode Schottky 30V 700mA Surface Mount 3-CP
Diode Schottky 30V 700mA Surface Mount 3-CP
700 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB07-03C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 700 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 700 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB07-03C-TB-E can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY DIODE 700MA 30V
DIODE SCHOTTKY 30V 700MA 3CP
SCHOTTKY DIODE, 30V, 0.7A, SOT-23; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB07-03C-TB-E | 028030-SB07-03C-TB-E | SB07-03C-TB-EOSCT-ND | 280-SB07-03C-TB-E | SB07-03C-TB-E | SB07-03C-TB-E | 02AC3873 |
| Product Name | Diodes, Rectifiers - Single - SB07-03C-TB-E | Single Diodes | Schottky 700 mA 30 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 30V, 0.7A, Sot-23; Diode Configuration Onsemi | |
| Package | SC-59; SC-59 | 3-CP | Tape and Reel | SOT-23 | |||
| Life Cycle Stage | Active | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts |