Diode Schottky 60V 2A Through Hole DO-204AL (DO-41)
Schottky Diodes & Rectifiers 60 Volt 2.0 Amp 60 A IFSM Trim Leads
DIODE SCHOTTKY 60V 2A DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SB260-E3/53-ND | SB260-E3/53 | SB260-E3/53 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |