onsemi Diode Arrays SB05W05C-TB-E

Description
Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SB05W05C-TB-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SB05W05C-TB-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SB05W05C-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 50V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - SB05W05C-TB-E - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.5A, 50V V(RRM), Silicon, TO-236AB

Rectifier Diode, Schottky, 2 Element, 0.5A, 50V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Dual Schottky 500 mA 50 V Diode and Rectifier - 286-SB05W05C-TB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 500 mA 50 V Diode and Rectifier
286-SB05W05C-TB-E
Dual Schottky 500 mA 50 V Diode and Rectifier 286-SB05W05C-TB-E
500 mA, 50 V, Schottky Barrier Diode, Low IR, Monolithic Dual CP Common Cathode, SC-59 / CP, 3000-REEL Product overview: SB05W05C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 500 mA, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 500 mA, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB05W05C-TB-E can be used for catalog matching and distributor lookup.

500 mA, 50 V, Schottky Barrier Diode, Low IR, Monolithic Dual CP Common Cathode, SC-59 / CP, 3000-REEL Product overview: SB05W05C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 500 mA, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 500 mA, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB05W05C-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SB05W05C-TB-E - 028029-SB05W05C-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB05W05C-TB-E
028029-SB05W05C-TB-E
Diodes, Rectifiers - Arrays - SB05W05C-TB-E 028029-SB05W05C-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 028029-SB05W05C-TB-E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 50μA @ 25V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 500mA Family Name: SB05W05C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG4005CT; PMEG4005CT,235; PMEG4005CT,215; Introduction Date: September 02, 1998 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 028029-SB05W05C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 50μA @ 25V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 500mA
Family Name: SB05W05C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG4005CT; PMEG4005CT,235; PMEG4005CT,215;
Introduction Date: September 02, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB05W05C-TB-E
Schottky Diodes & Rectifiers SB05W05C-TB-E
Schottky Diodes & Rectifiers SBD DUAL COMMON CATHODE

Schottky Diodes & Rectifiers SBD DUAL COMMON CATHODE

Buy Now Datasheet
Diode Arrays - SB05W05C-TB-E - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SB05W05C-TB-E
Diode Arrays SB05W05C-TB-E
DIODE ARRAY SCHOTTKY 50V 3CP

DIODE ARRAY SCHOTTKY 50V 3CP

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB05W05C-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB05W05C-TB-E
Discrete Semiconductor Products - Diodes - Rectifiers SB05W05C-TB-E
DIODE ARR SCHOTT 50V 500MA 3CP

DIODE ARR SCHOTT 50V 500MA 3CP

Supplier's Site
Schottky Diode, 50V, 0.5A, To-236Ab; Diode Configuration Onsemi - 02AC3872 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 50V, 0.5A, To-236Ab; Diode Configuration Onsemi
02AC3872
Schottky Diode, 50V, 0.5A, To-236Ab; Diode Configuration Onsemi 02AC3872
SCHOTTKY DIODE, 50V, 0.5A, TO-236AB; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):500mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:5A; Operating RoHS Compliant: Yes

SCHOTTKY DIODE, 50V, 0.5A, TO-236AB; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):500mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:5A; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number SB05W05C-TB-EOSCT-ND SB05W05C-TB-E 286-SB05W05C-TB-E 028029-SB05W05C-TB-E SB05W05C-TB-E SB05W05C-TB-E SB05W05C-TB-E 02AC3872
Product Name Diode Arrays Dual Schottky 500 mA 50 V Diode and Rectifier Diodes, Rectifiers - Arrays - SB05W05C-TB-E Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 50V, 0.5A, To-236Ab; Diode Configuration Onsemi
Arrangement Common Catode Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SC-59 Tape and Reel 3-CP CP-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data