DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
285
286
287
288
289
290
291
292
293
294
295
296
297
300
310
320
330
340
350
400
417
| Product Name | Notes |
|---|---|
| 24.4V Clamp 20.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Through Hole DO-15 | |
| 24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-15 | |
| 24.4V Clamp 21A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 25.62V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 257V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 259V Clamp 1.9A Ipp Tvs Diode Through Hole DO-15 | |
| 259V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 259V Clamp 2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 26.9V Clamp 18.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 26V Clamp 19.2A Ipp Tvs Diode Through Hole Axial | |
| 26V Clamp 19.2A Ipp Tvs Diode Through Hole DO-15 | |
| 26V Clamp 19.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 26V Clamp 19.6A Ipp Tvs Diode Through Hole DO-15 | |
| 26V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 26V Clamp 20A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.3V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Through Hole Axial | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-15 | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.6V Clamp 18.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.7V Clamp 19A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 271.95V Clamp 2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 275V Clamp 1.8A Ipp Tvs Diode Through Hole Axial | |
| 275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-15 | |
| 275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 275V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 275V Clamp 100mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 28.8V Clamp 17.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 28.98V Clamp 18.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 288.75V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 289V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 29.2V Clamp 17.2A Ipp Tvs Diode Through Hole Axial | |
| 29.2V Clamp 17.2A Ipp Tvs Diode Through Hole DO-15 | |
| 29.2V Clamp 17.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 29.2V Clamp 17.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.66V Clamp 17.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 303.45V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 304V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 32.2V Clamp 15.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Through Hole Axial | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-15 | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-15 | |
| 32.4V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 34.02V Clamp 15.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-15 | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.5V Clamp 14.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 35.8V Clamp 14A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 37.28V Clamp 14.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Through Hole Axial | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Through Hole DO-15 | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 38.9V Clamp 12.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 38.9V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 39.4V Clamp 17.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 39.4V Clamp 22.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 40.85V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-15 | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 42.1V Clamp 12.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 43V Clamp 11.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 43V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 44.21V Clamp 12.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.4V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial | |
| 45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-15 | |
| 45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 46.6V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 46.6V Clamp 14.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 47.67V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Through Hole DO-15 | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-15 | |
| 48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 50.1V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 50.82V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.5V Clamp 12.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.3V Clamp 10.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| Clamp Ipp Tvs Diode Surface Mount 20-SO | |
| Clamp Ipp Tvs Diode Through Hole DO-15 | |
| DIODE GEN PURP 1000V 1A MELF | |
| DIODE GEN PURP 2000V 2A MELF | |
| DIODE GEN PURP 400V 2A DO214AC | |
| DIODE GEN PURP 600V 2A DO214AC | |
| DIODE STANDARD 1000V 1A DO213AB | |
| Diode Standard 1000V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 1200V 2A DO213AB | |
| DIODE STANDARD 1400V 2A DO213AB | |
| DIODE STANDARD 1600V 2A DO213AB | |
| DIODE STANDARD 1800V 2A DO213AB | |
| DIODE STANDARD 2000V 2A DO213AB | |
| Diode Standard 2000V 2A Surface Mount MELF DO-213AB | |
| Diode Standard 200V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 400V 2A DO214AC | |
| Diode Standard 400V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 600V 2A DO214AC | |
| Diode Standard 600V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 800V 2A Surface Mount DO-214AC (SMA) | |
| TVS DIODE 15VWM 24.4VC DO204AC | |
| TVS DIODE 15VWM 26.9VC DO204AC | |
| TVS DIODE 160VWM 257VC DO204AC | |
| TVS DIODE 160VWM 259VC DO15 | |
| TVS DIODE 160VWM 259VC DO204AC | |
| TVS DIODE 16VWM 26VC DO15 | |
| TVS DIODE 16VWM 26VC DO204AC | |
| TVS DIODE 16VWM 28.8VC DO204AC | |
| TVS DIODE 170VWM 275VC DO15 | |
| TVS DIODE 170VWM 275VC DO204AC | |
| TVS DIODE 170VWM 304VC DO204AC | |
| TVS DIODE 17VWM 27.6VC DO15 | |
| TVS DIODE 17VWM 27.6VC DO204AC | |
| TVS DIODE 17VWM 30.5VC DO204AC | |
| TVS DIODE 180VWM 292VC DO204AC | |
| TVS DIODE 18VWM 29.2VC DO15 | |
| TVS DIODE 18VWM 29.2VC DO204AC | |
| TVS DIODE 18VWM 32.2VC DO204AC | |
| TVS DIODE 190VWM 308VC DO204AC | |
| TVS DIODE 200VWM 324VC DO204AC | |
| TVS DIODE 20VWM 32.4VC DO15 | |
| TVS DIODE 20VWM 32.4VC DO204AC | |
| TVS DIODE 20VWM 35.5VC DO204AC | |
| TVS DIODE 210VWM 340VC DO204AC | |
| TVS DIODE 220VWM 356VC DO204AC | |
| TVS DIODE 22VWM 35.5VC DO15 | |
| TVS DIODE 22VWM 35.5VC DO204AC | |
| TVS DIODE 22VWM 38.9VC DO204AC | |
| TVS DIODE 24VWM 38.9VC DO15 | |
| TVS DIODE 24VWM 38.9VC DO204AC | |
| TVS DIODE 24VWM 42.1VC DO204AC | |
| TVS DIODE 26VWM 42.1VC DO15 | |
| TVS DIODE 26VWM 42.1VC DO204AC | |
| TVS DIODE 26VWM 45.4VC DO204AC | |
| TVS DIODE 28VWM 45.4VC DO15 | |
| TVS DIODE 28VWM 45.4VC DO204AC | |
| TVS DIODE 28VWM 48.4VC DO204AC | |
| TVS DIODE 30VWM 48.4VC DO15 | |
| TVS DIODE 30VWM 48.4VC DO204AC | |
| TVS DIODE 30VWM 53.3VC DO204AC |
| << Prev | Next >> |