DIODE SCHOTTKY 30V 1A DO41 Product overview: SB130-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB130-B can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Through Hole DO-41
Manufacturer: Diodes Incorporated
Win Source Part Number: 802216-SB130-B
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 125°C
Part Status: Last Time Buy
Supplier Device Package: DO-41
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 500μA at 30V
Schottky Diodes & Rectifiers 1.0A Schottky 30Vrrm 21Vrms 40Ifsm
DIODE SCHOTTKY 30V 1A DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SB130-B | SB130-BDI-ND | 802216-SB130-B | SB130-B | SB130-B |
| Product Name | Schottky 30V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SB130-B | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-41; DO-41-2 | DO-41 |