Diode Schottky 60V 1A Through Hole DO-41
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 064030-SB160
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500µA @ 60V
Operating Temperature - Junction: -60°C ~ 125°C
Capacitance @ Vr F: 110pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 1A DO41
Schottky Diodes & Rectifiers 60V 1a Schottky
SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SB160FSTR-ND | 064030-SB160 | SB160 | SB160 | 18C8223 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -60 to 125 C (-76 to 257 F) | -60 to 125 C (-76 to 257 F) | |||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||
| Package | DO-41 | DO-41; DO-41 | DO-204AL | ||
| Life Cycle Stage | Removed |