DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
213
214
215
216
217
218
219
220
221
222
223
224
225
230
240
250
260
270
280
300
350
400
417
| Product Name | Notes |
|---|---|
| 1.25V@200MA 350V 225MA 50NS SOT- | |
| 100V 1.25V@150MA 4NS 300MA SOT-2 | |
| 14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23 | |
| 14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3 | |
| 14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB | |
| 17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23 | |
| 17V Clamp 2.35A Ipp Tvs Diode Surface Mount SSD3 | |
| 17V Clamp 2.35A Ipp Tvs Diode Surface Mount TO-236AB | |
| 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB | |
| 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23 | |
| 21V Clamp 1.9A Ipp Tvs Diode Surface Mount SSD3 | |
| 21V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB | |
| 23V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23 | |
| 23V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3 | |
| 23V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB | |
| 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23 | |
| 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3 | |
| 25V Clamp 1.6A Ipp Tvs Diode Surface Mount TO-236AB | |
| 26V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2 | |
| 26V Clamp 800mA Ipp Tvs Diode Surface Mount DFN1006BD-2 | |
| 27V COMMON-ANODE ZENER DIODE WIT | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23 | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount SSD3 | |
| 28V Clamp 1.4A Ipp Tvs Diode Surface Mount TO-236AB | |
| 32V Clamp 1.25A Ipp Tvs Diode Surface Mount SOT-23 | |
| 32V Clamp 1.25A Ipp Tvs Diode Surface Mount SSD3 | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23 | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3 | |
| 38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23 | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount SSD3 | |
| 40V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB | |
| 43V Clamp 950mA Ipp Tvs Diode Surface Mount SOT-23 | |
| 43V Clamp 950mA Ipp Tvs Diode Surface Mount SSD3 | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323) | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23 | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount SSD3 | |
| 46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB | |
| 51V Clamp 780mA Ipp Tvs Diode Surface Mount SOT-23 | |
| 54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 75V 1 PAIR COMMON ANODE 1V@10MA | |
| 75V 1 PAIR IN SERIES 1.1V@100MA | |
| 75V 1 PAIR IN SERIES 1V@10MA 4NS | |
| 75V 1 PAIR OF COMMON CATHODES 1V | |
| AUTOMOTIVE 27V COMMON-ANODE ZENE | |
| AUTOMOTIVE COMMON ANODE ZENER DI | |
| BIPOLAR DISCRETES | |
| Clamp Ipp Tvs Diode Surface Mount TO-236AB | |
| COMMON ANODE ZENER DIODE WITH 30 | |
| DIODE ARR GP 100V 100MA SOT23-3 | |
| DIODE ARR GP 100V 200MA SOT23-3 | |
| DIODE ARR GP 100V 300MA SOT23-3 | |
| DIODE ARR GP 100V 350MA SOT23-3 | |
| Diode Array 1 Pair Common Anode Schottky 20V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Schottky 20V Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 350V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 80V 250mA Surface Mount SOT-523 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 350V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Standard 80V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 80V 250mA Surface Mount SOT-523 | |
| Diode Array 1 Pair Series Connection Schottky 20V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Schottky 20V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 350V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523 | |
| Diode Array 2 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Independent Standard 80V 250mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Pair Common Anode Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Cathode Standard 80V 250mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 | |
| Diode Array 2 Pair Common Cathode Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Series Connection Standard 300V 225mA (DC) Surface Mount SOT-23-6 | |
| Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 75V 150mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6 | |
| Diode Array 5 Common Cathode Standard 75V 200mA Surface Mount 6-UFDFN Exposed Pad | |
| DIODE ARRAY GP 100V 200MA SOT23 | |
| DIODE ARRAY GP 100V 500MA SOT23 | |
| DIODE ARRAY GP 240V 225MA SOT23 | |
| DIODE ARRAY GP 350V 225MA SOT23 | |
| DIODE ARRAY GP 70V 200MA SOT23-3 | |
| DIODE ARRAY GP 75V 150MA SOT-363 | |
| DIODE ARRAY GP 75V 200MA SOT23 | |
| DIODE ARRAY GP 75V 250MA SOT-363 | |
| DIODE ARRAY GP 75V 300MA SOT23-3 | |
| DIODE ARRAY GP 75V 80MA SOT23-6L | |
| DIODE ARRAY GP 80V 250MA SOT-363 | |
| DIODE ARRAY GP 80V 250MA SOT-523 | |
| DIODE ARRAY GP 80V 500MA SOT-363 | |
| DIODE ARRAY GP 85V 250MA SOT-523 | |
| DIODE GEN PURP 100V 200MA SOT23 | |
| DIODE GEN PURP 350V 225MA SOT23 | |
| DIODE GEN PURP 75V 250MA SOT323 | |
| DIODE GP 100V 200MA SOT23-3 | |
| DIODE SCHOTTKY 200MW 20V SOT323 | |
| Diode Schottky 20V 200mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 20V 200mA (DC) Surface Mount SOT-23 | |
| Diode Schottky 20V 200mA (DC) Surface Mount SOT-323 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOD-323 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOT-23 | |
| Diode Schottky 30V 200mA (DC) Surface Mount SOT-323 | |
| DIODE SCHOTTKY 30V 200MW SOT23-3 | |
| Diode Schottky 50V 250mA Surface Mount SOT-23-3 | |
| DIODE SCHOTTKY 7V 200MW SC-70-3 | |
| Diode Standard 100V 150mA Surface Mount SOT-23 | |
| Diode Standard 100V 200mA (DC) Surface Mount SOD-523 | |
| Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236) | |
| Diode Standard 100V 200mA (DC) Surface Mount SOT-23 | |
| DIODE STANDARD 100V 200MA SOT233 | |
| DIODE STANDARD 100V 200MA SOT23 | |
| Diode Standard 100V 200mA Surface Mount SOT-23-3 | |
| Diode Standard 100V 200mA Surface Mount SOT-23 | |
| Diode Standard 100V 250mA (DC) Surface Mount PG-SOT23 | |
| DIODE STANDARD 100V 250MA SOT233 | |
| DIODE STANDARD 100V 250MA SOT23 | |
| DIODE STANDARD 100V 300MA SOT23 | |
| DIODE STANDARD 350V 225MA SOT23 | |
| Diode Standard 350V 225mA Surface Mount SOT-23 | |
| Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236) | |
| DIODE STANDARD 70V 200MA SOT23-3 | |
| Diode Standard 70V 200mA Surface Mount SOT-23-3 | |
| DIODE STANDARD 70V 350MA SOT23-3 | |
| Diode Standard 75V 150mA (DC) Surface Mount SOT-323 | |
| DIODE STANDARD 75V 150MA SOT23-3 | |
| Diode Standard 75V 150mA Surface Mount SOD-523 | |
| Diode Standard 75V 150mA Surface Mount SOT-23-3 | |
| Diode Standard 75V 150mA Surface Mount SOT-23 | |
| Diode Standard 75V 150mA Surface Mount SOT-323 | |
| DIODE STANDARD 75V 200MA SOT23 | |
| Diode Standard 75V 200mA Surface Mount SOT-23-3 | |
| Diode Standard 75V 215mA (DC) Surface Mount TO-236AB | |
| DIODE STANDARD 75V 250MA SOT23-3 | |
| Diode Standard 75V 250mA Surface Mount SOT-23-3 | |
| Diode Standard 75V 250mA Surface Mount SOT-23 | |
| Diode Standard 75V 250mA Surface Mount SOT-323 | |
| Diode Standard 80V 200mA (DC) Surface Mount SOT-23 | |
| DIODE STANDARD 80V 250MA SOT323 | |
| Diode Standard 80V 250mA Surface Mount SOT-23-3 | |
| Diode Standard 80V 250mA Surface Mount SOT-323 | |
| Diode Standard 80V 250mA Surface Mount SOT-523 | |
| DIODE STANDARD 85V 250MA SOT523 | |
| DIODE SWITCH 75V 0.215A TO236AB | |
| DIODE SWITCH DUAL 7V SOT23 | |
| DIODE TUNING SS 200V SOT23 | |
| DIODE TUNING SS 20V SOT23 | |
| DIODE TUNING SS 30V SOT23 | |
| DIODE VARACTOR 30V SNGL SOT23-3 | |
| DIODE ZENER 2.4V 200MW SOT323 | |
| DIODE ZENER 2.5V 350MW SOT23-3 | |
| DIODE ZENER ARRAY 27V SOT-23-3 | |
| DIODE, SWITCHING, 300MA, 100V, S | |
| Diode | |
| ESD 12V, SOT-23 | |
| ESD 12V,SOT-23 | |
| ESD 13V, SOT-23 | |
| ESD 13V,SOT-23 | |
| ESD 14.5V, SOT-23 | |
| ESD 14.5V,SOT-23 | |
| ESD 17V, SOT-23 | |
| ESD 17V,SOT-23 | |
| ESD 22V, SOT-23 | |
| ESD 22V,SOT-23 | |
| ESD 26V, SOT-23 | |
| ESD 26V,SOT-23 | |
| ESD 31.2V, SOT-23 | |
| ESD 31.2V,SOT-23 | |
| ESD 38V, SOT-23 | |
| ESD 38V,SOT-23 | |
| ESD 8.5V, SOT-23 | |
| ESD 8.5V,SOT-23 | |
| ESD PROTECTION | |
| IC | |
| MMBD4448SDW-AQ | |
| MMBZ10VA-T/SOT23/TO- 236AB | |
| MMBZ10VAT-Q/SOT23/TO -236AB | |
| MMBZ12VA-T/SOT23/TO- 236AB | |
| MMBZ12VAT-Q/SOT23/TO -236AB | |
| MMBZ16VA-T/SOT23/TO- 236AB | |
| MMBZ18VA-T/SOT23/TO- 236AB | |
| MMBZ20VA-T/SOT23/TO- 236AB | |
| MMBZ27VB-QC/SOT8009/ DFN1412D-3 | |
| MMBZ33VA-T/SOT23/TO- 236AB | |
| MMBZ33VZ-LS/SOD882BD /DFN1006-2 | |
| RF Diode PIN - Single 200V 200mW SOT-23-3 (TO-236) | |
| RF Diode PIN - Single 35V 200mW SOT-23-3 (TO-236) | |
| RF DIODE PIN 35V 200MW SOT-23-3 | |
| RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236) | |
| RF Diode Schottky - 1 Pair Common Cathode 7V 225mW SOT-23-3 (TO-236) | |
| RF Diode Schottky - 1 Pair Series Connection 30V 225mW SOT-23-3 (TO-236) | |
| RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323) | |
| RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236) | |
| RF Diode Schottky - Single 30V 200mA 120mW SC-70-3 (SOT323) | |
| RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236) | |
| RF Diode Schottky - Single 30V 200mW SOT-23 | |
| RF Diode Schottky - Single 30V 200mW SOT-723 | |
| RF Diode Schottky - Single 70V 200mA 120mW SC-70-3 (SOT323) | |
| RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236) | |
| RF DIODE STANDAR 7V 225MW SOT-23 | |
| SWITCHING DIODE GENPURP SOT23 | |
| SWITCHING DIODEVR100VIF150MASO T- | |
| TVS DIODE 12.8VWM 21.2V TO236AB | |
| TVS DIODE 12VWM 21VC SOT23-3 | |
| TVS DIODE 12VWM 21VC TO236AB | |
| TVS DIODE 12VWM 24VC TO236AB | |
| TVS DIODE 13VWM 19.5VC TO236AB | |
| TVS DIODE 13VWM 23VC TO236AB | |
| TVS DIODE 13VWM 27VC TO236AB | |
| TVS DIODE 14.5VWM 25VC SOT23-3 | |
| TVS DIODE 14.5VWM 25VC TO236AB | |
| TVS DIODE 14.5VWM 28VC TO236AB | |
| TVS DIODE 17VWM 28VC SC703 | |
| TVS DIODE 17VWM 28VC SOT23-3 | |
| TVS DIODE 17VWM 28VC SOT23 | |
| TVS DIODE 17VWM 28VC TO236AB | |
| TVS DIODE 17VWM 32VC TO236AB | |
| TVS DIODE 22VWM 38VC SC703 | |
| TVS DIODE 22VWM 38VC SOT23-3 | |
| TVS DIODE 22VWM 38VC SOT233 | |
| TVS DIODE 22VWM 38VC SOT23 | |
| TVS DIODE 22VWM 38VC TO236AB | |
| TVS DIODE 22VWM 40VC SOT23-3 | |
| TVS DIODE 22VWM 40VC SOT233 | |
| TVS DIODE 22VWM 40VC SOT23 | |
| TVS DIODE 22VWM 40VC TO236AB | |
| TVS DIODE 22VWM 41VC TO236AB | |
| TVS DIODE 24VWM 41VC SOT-323 | |
| TVS DIODE 24VWM 42VC DFN1412D3 | |
| TVS DIODE 24VWM 42VC TO236AB | |
| TVS DIODE 24VWM 44VC DFN1110D3 | |
| TVS DIODE 24VWM 70VC SOD323 | |
| TVS DIODE 26VWM 46VC SOT23-3 | |
| TVS DIODE 26VWM 46VC TO236AB | |
| TVS DIODE 26VWM 49VC TO236AB | |
| TVS DIODE 27VWM 44VC DFN1110D3 | |
| TVS DIODE 27VWM 44VC DFN1412D3 | |
| TVS DIODE 27VWM 45VC DFN1006BD2 | |
| TVS DIODE 31.2VWM 55VC SOT233 | |
| TVS DIODE 6.5VWM 14.2VC SOT23-3 | |
| TVS DIODE 6.5VWM 14.2VC TO236AB | |
| TVS DIODE 8.5VWM 17VC TO236AB | |
| TVS DIODE TO236AB | |
| TVS ZENER DUAL CA 40W 15V SOT23 | |
| TVS ZENER DUAL CA 40W 20V SOT23 | |
| TVS ZENER DUAL CA 40W 33V SOT23 | |
| TVS ZENER DUAL CC 40W 15V SOT23 | |
| Varactors 1 Pair Common Cathode 14V Surface Mount SOT-23-3 (TO-236) | |
| Varactors 1 Pair Common Cathode 20V Surface Mount SOT-23-3 (TO-236) | |
| Varactors Single 20V Surface Mount SOT-23-3 (TO-236) | |
| Varactors Single 30V Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 2.4V 150mW ±5% Surface Mount SOT-523 | |
| Zener Diode 2.4V 200mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.4V 200mW ±5% Surface Mount SOT-323 | |
| Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 2.4V 350mW ±5% Surface Mount SOT-23-3 | |
| Zener Diode 2.4V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.4V 410mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.5V 200mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236) | |
| Zener Diode 2.5V 350mW ±5% Surface Mount SOT-23-3 | |
| Zener Diode 2.5V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.5V 410mW ±5% Surface Mount SOT-23 | |
| Zener Diode Array 1 Pair Common Anode 13V 225mW ±5% SOT-23-3 (TO-236) | |
| Zener Diode Array 1 Pair Common Anode 27V 225mW SOT-23-3 | |
| Zener Diode Array 2 Independent 2.4V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 2.4V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 2.5V 200mW ±5% SOT-363 | |
| Zener Diode |
| << Prev | Next >> |