The MMBD6050LT3G is a single switching diode manufactured by ON Semiconductor, designed for surface mount applications in a SOT-23 (TO-236) package. It features a maximum reverse voltage of 70 V and a forward current rating of 200 mA, with a peak forward surge current capability of 500 mA. The diode exhibits a low forward voltage drop, ranging from 0.55 V to 1.1 V depending on the forward current. It has a reverse recovery time of 4 ns, making it suitable for high-speed switching applications. The device is RoHS compliant and is available in tape and reel packaging, with a quantity of 10,000 units per reel. The MMBD6050LT3G is rated for operation in a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
70 V Switching Diode
Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 885301-MMBD6050LT3G
Features: Diode Standard 70 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBD6050
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD6050LT3G-ND, MMBD6050LT3GOSTR, MMBD6050LT3GOSDKR, MMBD6050LT3GOSCT
70V Switching Diode, 200mA, SOT-23-3, 4ns RR Product overview: MMBD6050LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050LT3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 70V 200MA SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MMBD6050LT3G | MMBD6050LT3GOSCT-ND | 885301-MMBD6050LT3G | 280-MMBD6050LT3G | MMBD6050LT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MMBD6050LT3G | 70V 200mA SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 70 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) |