Manufacturer: ON Semiconductor
Win Source Part Number: 023685-MMBD6100LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
70 V Common Cathode Switching Diode
Diode Array 1 Pair Common Cathode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Rectifier Diode Small Signal Switching 0.2A 4ns 3-Pin SOT-23 T/R Product overview: MMBD6100LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD6100LT1G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 70V 200MA SOT23-3
SWITCHING DIODE, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
DIODE ARRAY GP 70V 200MA SOT23-3
| Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diode Arrays |
| Product Number | 023685-MMBD6100LT1G | 1840995 | MMBD6100LT1G | MMBD6100LT1GOSTR-ND | 286-MMBD6100LT1G | MMBD6100LT1G | 67R1324 | MMBD6100LT1G |
| Product Name | Diodes, Rectifiers - Arrays - MMBD6100LT1G | Switching Diodes | Diode Arrays | 0.2A SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, Full Reel; Diode Configuration Onsemi | Diode Arrays | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 70 volts | 70 volts | ||||||
| IR | 1.00E-4 mA | 1.00E-4 mA |