RF Diode Schottky 30V 200mW 3-Pin SOT-723 T/R Product overview: MMBD301M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD301M3T5G can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 30V 200mW SOT-723
RF Diode Schottky - Single 30V 200mW SOT-723
DIODE SCHOTTKY 30V 200MW SOT723
Schottky Diodes & Rectifiers SS SCHOTTKY DIODE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | 284-MMBD301M3T5G | MMBD301M3T5GOSTR-ND | MMBD301M3T5G | MMBD301M3T5G |
| Product Name | Schottky 30V 200mW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOT-723 | SOT-723 | SOT-723 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Configuration | Single |