DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD4148-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4148-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023663-MMBD4148-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: MMBD4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBD914; MMBD4148; MMBD4148;
Introduction Date: September 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Diode Standard 75V 200mA Surface Mount SOT-23-3
Diode Standard 75V 200mA Surface Mount SOT-23-3
Diode Standard 75V 200mA Surface Mount SOT-23-3
DIODE GEN PURP 75V 300MA SOT23-3
DIODE GEN PURP 75V 200MA SOT23-3
SMALL SIGNAL DIODE, 75V, SOT-23; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-MMBD4148-7-F | 023663-MMBD4148-7-F | MMBD4148-FDITR-ND | MMBD4148-7-F | MMBD4148-7-F | 51R6789 |
| Product Name | 75V 300MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - MMBD4148-7-F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode, 75V, Sot-23; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |