onsemi TVS - TVS - Diodes - MMBZ15VDLT3G MMBZ15VDLT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885331-MMBZ15VDLT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ15 Categories: Circuit Protection Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBZ15VDLT3GOSTR, MMBZ15VDLT3GOSCT, MMBZ15VDLT3G-ND, MMBZ15VDLT3GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885331-MMBZ15VDLT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ15 Categories: Circuit Protection Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBZ15VDLT3GOSTR, MMBZ15VDLT3GOSCT, MMBZ15VDLT3G-ND, MMBZ15VDLT3GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMBZ15VDLT3G - 885331-MMBZ15VDLT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ15VDLT3G
885331-MMBZ15VDLT3G
TVS - TVS - Diodes - MMBZ15VDLT3G 885331-MMBZ15VDLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 885331-MMBZ15VDLT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ15 Categories: Circuit Protection Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MMBZ15VDLT3GOSTR, MMBZ15VDLT3GOSCT, MMBZ15VDLT3G-ND, MMBZ15VDLT3GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 885331-MMBZ15VDLT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ15
Categories: Circuit Protection
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBZ15VDLT3GOSTR, MMBZ15VDLT3GOSCT, MMBZ15VDLT3G-ND, MMBZ15VDLT3GOSDKR

Buy Now Datasheet
Singapore, Singapore
15V 40W SOT-23 TVS Protection Diode
144-MMBZ15VDLT3G
15V 40W SOT-23 TVS Protection Diode 144-MMBZ15VDLT3G
TVS Diode, 15V, 40W, Unidirectional, SOT-23-3 Product overview: MMBZ15VDLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ15VDLT3G can be used for catalog matching and distributor lookup.

TVS Diode, 15V, 40W, Unidirectional, SOT-23-3 Product overview: MMBZ15VDLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ15VDLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MMBZ15VDLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - MMBZ15VDLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - MMBZ15VDLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 225Mw, 15V, Sot-23, Full Reel; Product Range Onsemi - 98H0761 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 15V, Sot-23, Full Reel; Product Range Onsemi
98H0761
Zener Diode, 225Mw, 15V, Sot-23, Full Reel; Product Range Onsemi 98H0761
ZENER DIODE, 225mW, 15V, SOT-23, FULL REEL; Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 15V, SOT-23, FULL REEL; Product Range:MMBZ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ15VDLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ15VDLT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ15VDLT3G
TVS DIODE 12.8VWM 21.2VC SOT23-3

TVS DIODE 12.8VWM 21.2VC SOT23-3

Supplier's Site
TVS Diodes MMBZ15VDLT3G
TVS DIODE 12.8VWM 21.2VC SOT23-3

TVS DIODE 12.8VWM 21.2VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 885331-MMBZ15VDLT3G 144-MMBZ15VDLT3G MMBZ15VDLT3GOSDKR-ND 98H0761 MMBZ15VDLT3G MMBZ15VDLT3G
Product Name TVS - TVS - Diodes - MMBZ15VDLT3G 15V 40W SOT-23 TVS Protection Diode TVS Diodes Zener Diode, 225Mw, 15V, Sot-23, Full Reel; Product Range Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts
Unlock Full Specs
to access all available technical data