Diode Standard 100V 150mA Surface Mount SOT-23
Diode Standard 100V 150mA Surface Mount SOT-23
Diode Standard 100V 150mA Surface Mount SOT-23
DIODE GEN PURP 100V 150MA SOT23 Product overview: MMBD4148-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4148-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 150MA SOT23
350MW 200MA 100V SWITCHING DIODE, SOT-23, 7IN. REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MMBD4148TPMSDKR-ND | 280-MMBD4148-TP | MMBD4148-TP | 70055693 |
| Product Name | Single Diodes | 100V 150MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | 350MW 200MA 100V SWITCHING DIODE, SOT-23, 7IN. REEL |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | |
| Package | Tape & Reel (TR) | SOT23 | SOT23 | |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |