onsemi TVS Diodes MMBZ33VALT1G

Description
Trans Voltage Suppressor Diode, 40W, 26V V(RWM), Unidirectional, 2 Element, Silicon, TO-236
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 40W, 26V V(RWM), Unidirectional, 2 Element, Silicon, TO-236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ33VALT1G - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 40W, 26V V(RWM), Unidirectional, 2 Element, Silicon, TO-236

Trans Voltage Suppressor Diode, 40W, 26V V(RWM), Unidirectional, 2 Element, Silicon, TO-236

Supplier's Site Datasheet
TVS Diodes - 6878234 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6878234
TVS Diodes 6878234
TVS Dual Common Anode Zeners 26V SOT-23

TVS Dual Common Anode Zeners 26V SOT-23

Supplier's Site
TVS Diodes - 6878234P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6878234P
TVS Diodes 6878234P
TVS Dual Common Anode Zeners 26V SOT-23

TVS Dual Common Anode Zeners 26V SOT-23

Supplier's Site
TVS Diodes - 1632511 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1632511
TVS Diodes 1632511
TVS Dual Common Anode Zeners 26V SOT-23

TVS Dual Common Anode Zeners 26V SOT-23

Supplier's Site
Zener Diode Arrays - MMBZ33VALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ33VALT1GOSTR-ND
Zener Diode Arrays MMBZ33VALT1GOSTR-ND
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ33VALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ33VALT1GOSCT-ND
Zener Diode Arrays MMBZ33VALT1GOSCT-ND
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ33VALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ33VALT1GOSDKR-ND
Zener Diode Arrays MMBZ33VALT1GOSDKR-ND
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Zener 26V 40W SOT-23 TVS Protection Diode
144-MMBZ33VALT1G
Zener 26V 40W SOT-23 TVS Protection Diode 144-MMBZ33VALT1G
TVS Diode Zener 26V Unidirectional SOT-23 40W Product overview: MMBZ33VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 26V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 26V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VALT1G can be used for catalog matching and distributor lookup.

TVS Diode Zener 26V Unidirectional SOT-23 40W Product overview: MMBZ33VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 26V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 26V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - MMBZ33VALT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
MMBZ33VALT1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) MMBZ33VALT1G
46V 40W 31.35V 26V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

46V 40W 31.35V 26V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes MMBZ33VALT1G
TVS DIODE 26VWM 46VC SOT23-3

TVS DIODE 26VWM 46VC SOT23-3

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 26 V, Sot-23, 3, 31.35 V Rohs Compliant Onsemi - 58M9165 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 26 V, Sot-23, 3, 31.35 V Rohs Compliant Onsemi
58M9165
Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 26 V, Sot-23, 3, 31.35 V Rohs Compliant Onsemi 58M9165
Transient Voltage Suppressor, TVS, MMBZ Series, Unidirectional, 26 V, SOT-23, 3, 31.35 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, MMBZ Series, Unidirectional, 26 V, SOT-23, 3, 31.35 V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 40W, 26V, Unidirectional, Sot-23-3, Full Reel; Product Range Onsemi - 85W2815 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 40W, 26V, Unidirectional, Sot-23-3, Full Reel; Product Range Onsemi
85W2815
Diode, Tvs, 40W, 26V, Unidirectional, Sot-23-3, Full Reel; Product Range Onsemi 85W2815
DIODE, TVS, 40W, 26V, UNIDIRECTIONAL, SOT-23-3, FULL REEL; Product Range:MMBZ3 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:26V; Clamping Voltage Max:46V; Diode Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, TVS, 40W, 26V, UNIDIRECTIONAL, SOT-23-3, FULL REEL; Product Range:MMBZ3 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:46V; Diode Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ33VALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ33VALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ33VALT1G
TVS DIODE 26VWM 46VC SOT23-3

TVS DIODE 26VWM 46VC SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diode Arrays Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ33VALT1G 6878234 6878234P MMBZ33VALT1GOSTR-ND 144-MMBZ33VALT1G MMBZ33VALT1G MMBZ33VALT1G 58M9165 MMBZ33VALT1G
Product Name TVS Diodes TVS Diodes Zener Diode Arrays Zener 26V 40W SOT-23 TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 26 V, Sot-23, 3, 31.35 V Rohs Compliant Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Pin Count 3 3
Arrangement Common Anode Common Anode
Diode Type Zener; Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data